Manufacturer: Vishay
Win Source Part Number: 849267-VT3045BP-M3/4
Series: TMBS®
Features: Diode 45 V
Package: Tube
Family Name: VT3045
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Schottky 45V 30A (DC) Through Hole TO-220AC
Semiconductor; Rectifier; Trench MOS Barrier Schottky; Single; 45V; 30A; TO-220AC Product overview: VT3045BP-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VT3045BP-M3/4W can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 45V 30A TO220AC
Schottky Diodes & Rectifiers 30A 45V TrenchMOS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 849267-VT3045BP-M3/4W | VT3045BP-M3/4W-ND | 280-VT3045BP-M3/4W | VT3045BP-M3/4W | VT3045BP-M3/4W |
| Product Name | Diodes, Rectifiers - Single - VT3045BP-M3/4W | Single Diodes | Schottky 45V 30A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | 200 C (392 F) | -40 C (-40 F) | |||
| Package | Rail/Tube | TO-220 | TO-220-2 | ||
| RoHS Compliant | RoHS |