Manufacturer: IXYS
Win Source Part Number: 1279937-VUO25-12NO8
Packaging: Bulk
Mounting Style: QC Terminal
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 25A
Categories: Discrete Semiconductor Products
Supplier Device Package: PWS-E1
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: 5-Square, FO-B
Voltage - Peak Reverse (Maximum): 1.2kV
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: VUO25
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 2.2V at 150A
Current - Reverse Leakage at Vr: 300μA at 1200V
Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount PWS-E
Bridge Rectifiers 25 Amps 1200V
BRIDGE RECT 3P 1.2KV 25A PWS-E1
BRIDGE RECT 3P 1.2KV 25A PWS-E1
1.2KV, 2.2V @ 150A, 25A RECTIFIED CURRENT CHASSIS MOUNT, PWS-E PACKAGE, . FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1279937-VUO25-12NO8 | VUO25-12NO8-ND | VUO25-12NO8 | VUO25-12NO8 | VUO25-12NO8 | 142866767 |
| Product Name | Bridge Rectifiers - VUO25-12NO8 | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifier |
| Diode Type | Three Phase | |||||
| VF | 2.2 volts | 2.2 volts | 2.2 volts | |||
| IR | 0.3000 mA | 0.3000 mA | ||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |