Bridge Rectifier Single Phase (PFC Module) Standard 600V Chassis Mount V1-B-Pack
BRIDGE RECT 1P 600V 54A V1-B
BRIDGE RECT 1P 600V 54A V1-B
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | VUM33-05N-ND | VUM33-05N | VUM33-05N |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||
| Package | V1-B-Pack | ||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |