Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-220-3
Schottky Diodes & Rectifiers 20A 45V DUAL TrenchMOS
DIODE ARR SCHOTT 45V 10A TO220AB
SCHOTTKY RECTIFIER ARRAY, 20A, TO-220AB; Repetitive Peak Reverse Voltage:45V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:580mV RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers | Diode Arrays |
| Product Number | 112-VT2045C-M3/4W-ND | VT2045C-M3/4W | VT2045C-M3/4W | 47T9603 |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier Array, 20A, To-220Ab; Repetitive Peak Reverse Voltage Vishay |
| Arrangement | Common Catode | Common Catode | ||
| Tj | -40 to 150 C (-40 to 302 F) | |||
| Package | TO-220; TO-220-3 | TO-220-3 | TO-220 | TO-220AB |
| Life Cycle Stage | Active | |||
| VF | 0.5800 volts | 0.5800 volts |