42V Clamp 9.07A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
TVS DIODE 25.2VWM 42VC DO219AB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | VTVS25ASMF-HM3-18-ND | VTVS25ASMF-HM3-18 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-219AB | DO-219AB (SMF) |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 42 volts | 42 volts |