Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount FO-F-B
BRIDGE RECT 3P 1.6KV 37A FO-F-B
Bridge Rectifiers 30 Amps 1600V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VUO30-16NO3-ND | VUO30-16NO3 | VUO30-16NO3 |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |