Trans Voltage Suppressor Diode, 400W, 30.6V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: VTVS31ASMF-HM3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 30.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 30.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VTVS31ASMF-HM3-0
TVS DIODE 30.6VWM 51VC DO219AB
TVS DIODE 30.6VWM 51VC DO219AB
51V Clamp 7.51A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
TVS DIODE 30.6VWM 51VC DO219AB
TVS DIODE, AEC-Q101, 400W, DO-219AB; Product Range:TRANSZORB VTVS Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors 400W -/+30kV -/+5% AEC-Q101 Qualified
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-VTVS31ASMF-HM3-08 | 112-VTVS31ASMF-HM3-08CT-ND | VTVS31ASMF-HM3-08 | 13AC4332 | VTVS31ASMF-HM3-08 |
| Product Name | 400W 30.6V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Aec-Q101, 400W, Do-219Ab; Product Range Vishay | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package | DO-219AB | DO-219AB (SMF) | DO-219AB | DO-219AB-2 | |
| Peak Pulse Power | 400 watts | 400 watts |