20.1V Clamp 19.01A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
20.1V Clamp 19.01A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
20.1V Clamp 19.01A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Trans Voltage Suppressor Diode, 400W, 12.4V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: VTVS12ASMF-M3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 12.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 12.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VTVS12ASMF-M3-08
Win Source Part Number: 1159379-VTVS12ASMF-M
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12.4V
Voltage - Breakdown (Min): 14V
Voltage - Clamping (Max) @ Ipp: 20.1V
Power - Peak Pulse: 400W
Power Line Protection: No
Capacitance @ Frequency: 807pF @ 1MHz
Current - Peak Pulse (10/1000µs): 19.01A
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VTVS12ASMF-M3-08-ND,
Base Product Number: VTVS12
TVS DIODE 12.4VWM 20.1VC DO219AB
TVS Diodes / ESD Suppressors 400W -/+30kV -/+5% Vf1.8V Uni-dir N-Ch1
TVS DIODE, 400W, 12.4V, UNIDIR, DO-219AB; Product Range:TRANSZORB VTVS Series; TVS Polarity:Unidirectio
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-VTVS12ASMF-M3-08TR-ND | 144-VTVS12ASMF-M3-08 | 1159379-VTVS12ASMF-M3-08 | VTVS12ASMF-M3-08 | VTVS12ASMF-M3-08 | 13AC4315 |
| Product Name | TVS Diodes | 400W 12.4V TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, 400W, 12.4V, Unidir, Do-219Ab; Product Range Vishay |
| Configuration | Single | Single | ||||
| Package | DO-219AB | DO-219AB | DO-219AB (SMF) | DO-219AB-2 | DO-219AB | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | |||
| VC | 20.1 volts | 20.1 volts | 20.1 volts | |||
| VBR | 14 volts | 14 volts | 14 volts |