55V Clamp 7.11A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
TVS DIODE, UNIDIR, 400W, DO-219AB; Product Range:TransZorb Series; TVS Polarity:Unidirectio
TVS DIODE 33.3VWM 55VC DO219AB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | VTVS33GSMF-HM3-08GITR-ND | 95AC2519 | VTVS33GSMF-HM3-08 |
| Product Name | TVS Diodes | Tvs Diode, Unidir, 400W, Do-219Ab; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-219AB | DO-219AB | DO-219AB (SMF) |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 55 volts | 55 volts | 55 volts |
| VBR | 38.27 volts | 38.27 volts |