Manufacturer: IXYS
Win Source Part Number: 1279945-VUO86-16NO7
Packaging: Bulk
Mounting Style: Chassis Mount
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 86A
Categories: Discrete Semiconductor Products
Supplier Device Package: ECO-PAC1
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: ECO-PAC1
Voltage - Peak Reverse (Maximum): 1.6kV
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: VUO86
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.14V at 30A
Current - Reverse Leakage at Vr: 40μA at 1600V
Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount ECO-PAC1
Bridge Rectifiers 3 PHS REC BRDG 1600V, 86A
BRIDGE RECT 3P 1.6KV 86A ECOPAC1
BRIDGE RECT 3P 1.6KV 86A ECOPAC1
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 1279945-VUO86-16NO7 | VUO86-16NO7-ND | VUO86-16NO7 | VUO86-16NO7 | VUO86-16NO7 |
| Product Name | Bridge Rectifiers - VUO86-16NO7 | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Three Phase | ||||
| VF | 1.14 volts | 1.14 volts | |||
| IR | 0.0400 mA | 0.0400 mA | |||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |