DIODE ARR SCHOT 100V 20A TO220AB
40A,100V,TRENCH SCHOTTKY RECT.
40A,100V,TRENCH SCHOTTKY RECT.
40A,100V,TRENCH SCHOTTKY RECT.
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Diode Arrays | Diode Arrays |
| Product Number | 112-VX40M100CHM3/P-ND | 2315447 |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | Common Catode |
| Tj | -40 to 175 C (-40 to 347 F) | |
| Package | TO-220; TO-220-3 | TO-220; TO-220 |
| Diode Type | Schottky |