22.2V Clamp 17.67A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
TVS DIODE, 400W, 13.8V, UNIDIR, DO-219AB; Product Range:TRANSZORB Series; TVS Polarity:Unidirectio
TVS DIODE 13.8VWM 22.2VC DO219AB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | VTVS14GSMF-M3-08-ND | 95AC2500 | VTVS14GSMF-M3-08 |
| Product Name | TVS Diodes | Tvs Diode, 400W, 13.8V, Unidir, Do-219Ab; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-219AB | DO-219AB | DO-219AB (SMF) |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 22.2 volts | 22.2 volts | 22.2 volts |
| VBR | 15.88 volts | 15.88 volts |