Vishay Intertechnology, Inc. Single Diodes VT5202-M3/4W

Description
Diode Schottky 200V 5A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Schottky 200V 5A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VT5202-M3/4WGI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VT5202-M3/4WGI-ND
Single Diodes VT5202-M3/4WGI-ND
Diode Schottky 200V 5A Through Hole TO-220AC

Diode Schottky 200V 5A Through Hole TO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - VT5202-M3/4W - 805447-VT5202-M3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VT5202-M3/4W
805447-VT5202-M3/4W
Diodes, Rectifiers - Single - VT5202-M3/4W 805447-VT5202-M3/4W
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 805447-VT5202-M3/4W Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 5A Operating Temperature - Junction: -40°C ~ 175°C Supplier Device Package: TO-220AC Manufacturer Package: TO-220-2 Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 880mV at 5A Current - Reverse Leakage at Vr: 150μA at 200V Capacitance at Vr, F: 1216pF at 4V, 1MHz

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 805447-VT5202-M3/4W
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 5A
Operating Temperature - Junction: -40°C ~ 175°C
Supplier Device Package: TO-220AC
Manufacturer Package: TO-220-2
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 880mV at 5A
Current - Reverse Leakage at Vr: 150μA at 200V
Capacitance at Vr, F: 1216pF at 4V, 1MHz

Buy Now
Schottky 200V 5A Diode and Rectifier - 280-VT5202-M3/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 200V 5A Diode and Rectifier
280-VT5202-M3/4W
Schottky 200V 5A Diode and Rectifier 280-VT5202-M3/4W
Diode Schottky 200V 5A 2-Pin(2+Tab) TO-220AC Tube Product overview: VT5202-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VT5202-M3/4W can be used for catalog matching and distributor lookup.

Diode Schottky 200V 5A 2-Pin(2+Tab) TO-220AC Tube Product overview: VT5202-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VT5202-M3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VT5202-M3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VT5202-M3/4W
Discrete Semiconductor Products - Diodes - Rectifiers VT5202-M3/4W
DIODE SCHOTTKY 200V 5A TO220AC

DIODE SCHOTTKY 200V 5A TO220AC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VT5202-M3/4W
Schottky Diodes & Rectifiers VT5202-M3/4W
Schottky Diodes & Rectifiers 5A 200V Trench Stky Rectifier

Schottky Diodes & Rectifiers 5A 200V Trench Stky Rectifier

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number VT5202-M3/4WGI-ND 805447-VT5202-M3/4W 280-VT5202-M3/4W VT5202-M3/4W VT5202-M3/4W
Product Name Single Diodes Diodes, Rectifiers - Single - VT5202-M3/4W Schottky 200V 5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR2T2KF - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 1750 mA
trr 150 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.25 volts
View Details
General-purpose dual Schottky diode - BAS70-05,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers