Zilog Bridge Rectifiers VUO36-14NO8

Description
Bridge Rectifier Three Phase Standard 1.4kV QC Terminal FO-B
Request a Quote Datasheet
Description
Bridge Rectifier Three Phase Standard 1.4kV QC Terminal FO-B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - VUO36-14NO8-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
VUO36-14NO8-ND
Bridge Rectifiers VUO36-14NO8-ND
Bridge Rectifier Three Phase Standard 1.4kV QC Terminal FO-B

Bridge Rectifier Three Phase Standard 1.4kV QC Terminal FO-B

Buy Now Datasheet
Bridge Rectifiers - VUO36-14NO8 - 1279940-VUO36-14NO8 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - VUO36-14NO8
1279940-VUO36-14NO8
Bridge Rectifiers - VUO36-14NO8 1279940-VUO36-14NO8
Manufacturer: IXYS Win Source Part Number: 1279940-VUO36-14NO8 Packaging: Bulk Mounting Style: QC Terminal Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 27A Categories: Discrete Semiconductor Products Supplier Device Package: FO-B Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: 5-Square, FO-B Voltage - Peak Reverse (Maximum): 1.4kV Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: VUO36 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.04V at 15A Current - Reverse Leakage at Vr: 40μA at 1400V

Manufacturer: IXYS
Win Source Part Number: 1279940-VUO36-14NO8
Packaging: Bulk
Mounting Style: QC Terminal
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 27A
Categories: Discrete Semiconductor Products
Supplier Device Package: FO-B
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: 5-Square, FO-B
Voltage - Peak Reverse (Maximum): 1.4kV
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: VUO36
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.04V at 15A
Current - Reverse Leakage at Vr: 40μA at 1400V

Buy Now
Sheung Wan, Hong Kong
Bridge Rectifiers
VUO36-14NO8
Bridge Rectifiers VUO36-14NO8
Bridge Rectifiers RECTIFIER BRIDGE 1400V 36A

Bridge Rectifiers RECTIFIER BRIDGE 1400V 36A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - VUO36-14NO8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
VUO36-14NO8
Discrete Semiconductor Products - Diodes - Bridge Rectifiers VUO36-14NO8
BRIDGE RECT 3P 1.4KV 27A FO-B

BRIDGE RECT 3P 1.4KV 27A FO-B

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number VUO36-14NO8-ND 1279940-VUO36-14NO8 VUO36-14NO8 VUO36-14NO8
Product Name Bridge Rectifiers Bridge Rectifiers - VUO36-14NO8 Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 5-Square, FO-B FO-B-5
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Diode Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 155181 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; Sod-323
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5417 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 4500 mA
trr 150 ns
View Details
General-purpose dual Schottky diode - BAS40-04,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers
B48-2 and B48-2T Series B482E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details