Zilog Bridge Rectifiers - VUO52-12NO1 VUO52-12NO1

Description
Manufacturer: IXYS Win Source Part Number: 400470-VUO52-12NO1 Packaging: Bulk Mounting: Chassis Mount Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 54A Voltage - Forward (Vf) (Max) @ If: 1.13V @ 20A Current - Reverse Leakage @ Vr: 40μA @ 1200V Voltage - Peak Reverse (Max): 1200V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: V1-A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 400470-VUO52-12NO1 Packaging: Bulk Mounting: Chassis Mount Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 54A Voltage - Forward (Vf) (Max) @ If: 1.13V @ 20A Current - Reverse Leakage @ Vr: 40μA @ 1200V Voltage - Peak Reverse (Max): 1200V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: V1-A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - VUO52-12NO1 - 400470-VUO52-12NO1 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - VUO52-12NO1
400470-VUO52-12NO1
Bridge Rectifiers - VUO52-12NO1 400470-VUO52-12NO1
Manufacturer: IXYS Win Source Part Number: 400470-VUO52-12NO1 Packaging: Bulk Mounting: Chassis Mount Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 54A Voltage - Forward (Vf) (Max) @ If: 1.13V @ 20A Current - Reverse Leakage @ Vr: 40μA @ 1200V Voltage - Peak Reverse (Max): 1200V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: V1-A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 400470-VUO52-12NO1
Packaging: Bulk
Mounting: Chassis Mount
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 54A
Voltage - Forward (Vf) (Max) @ If: 1.13V @ 20A
Current - Reverse Leakage @ Vr: 40μA @ 1200V
Voltage - Peak Reverse (Max): 1200V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: V1-A
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bridge Rectifiers - VUO52-12NO1-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
VUO52-12NO1-ND
Bridge Rectifiers VUO52-12NO1-ND
Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount V1-A

Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount V1-A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - VUO52-12NO1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
VUO52-12NO1
Discrete Semiconductor Products - Diodes - Bridge Rectifiers VUO52-12NO1
BRIDGE RECT 3P 1.2KV 54A V1-A

BRIDGE RECT 3P 1.2KV 54A V1-A

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
VUO52-12NO1
Bridge Rectifiers VUO52-12NO1
Bridge Rectifiers 52 Amps 1200V

Bridge Rectifiers 52 Amps 1200V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number 400470-VUO52-12NO1 VUO52-12NO1-ND VUO52-12NO1 VUO52-12NO1
Product Name Bridge Rectifiers - VUO52-12NO1 Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Diode Type Three Phase
VF 1.13 volts
IR 0.0400 mA
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ100F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
B48-2 and B48-2T Series B482E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - BAS70L,315 - Nexperia B.V.
Specs
Applications Switching
Package SOD882 SOD882
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diode - 1N4942 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
trr 150 ns
View Details