Diode Array 1 Pair Common Cathode Schottky 60V 5A Through Hole TO-220-3
Manufacturer: Vishay
Win Source Part Number: 938889-VT1060C-M3/4W
Series: Automotive, AEC-Q101
Features: Diode Array 1 Pair Common Cathode Schottky 60 V 5A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: VT1060
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE ARR SCHOTT 60V 5A TO220AB Product overview: VT1060C-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VT1060C-M3/4W can be used for catalog matching and distributor lookup.
Rectifiers 10A,60V,TRENCH SKY RECT.
DIODE ARR SCHOTT 60V 5A TO220AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VT1060C-M3/4W-ND | 938889-VT1060C-M3/4W | 286-VT1060C-M3/4W | VT1060C-M3/4W | VT1060C-M3/4W |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - VT1060C-M3/4W | 60V 5A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Package | TO-220; TO-220-3 | TO-220; TO-220AB | Tube | TO-220AB | TO-220 |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 60 V 5A Through Hole TO-220-3 |