Discrete Semiconductor Modules 100 Amp 150 Volt 11300 Amp IFSM Product overview: VS-VSKDS209/150 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-VSKDS209/150 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 150V 100A Chassis Mount ADD-A-PAK (3)
Manufacturer: Vishay
Win Source Part Number: 922484-VS-VSKDS209/1
Features: Diode Array 1 Pair Common Cathode Schottky 150 V 100A Chassis Mount ADD-A-PAK (3)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: ADD-A-PAK (3)
Package: Bulk
Mounting: Chassis Mount
Family Name: VSKDS209
Categories: Discrete Semiconductor Products
Case / Package: ADD-A-PAK®
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Modules Rectifiers - AAP SK
DIODE MOD SCHOTT 150V ADDAPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 286-VS-VSKDS209/150 | VS-VSKDS209/150-ND | 922484-VS-VSKDS209/150 | 15R5390 | VS-VSKDS209/150 |
| Product Name | Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - VS-VSKDS209/150 | Modules Rectifiers Aap Sk Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | ADD-A-PAK (3) | ADD-A-PAK® | ||
| RoHS Compliant | RoHS | ||||
| IO | 100 amps | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |