Vishay Precision Group TVS Diodes VTVS5V0ASMF-HM3-08

Description
8.9V Clamp 42.95A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
8.9V Clamp 42.95A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - VTVS5V0ASMF-HM3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
8.9V Clamp 42.95A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

8.9V Clamp 42.95A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
TVS Diodes - VTVS5V0ASMF-HM3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
8.9V Clamp 42.95A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

8.9V Clamp 42.95A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
TVS Diodes - VTVS5V0ASMF-HM3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
8.9V Clamp 42.95A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

8.9V Clamp 42.95A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Singapore, Singapore
400W 5V TVS Protection Diode
144-VTVS5V0ASMF-HM3-08
400W 5V TVS Protection Diode 144-VTVS5V0ASMF-HM3-08
Trans Voltage Suppressor Diode, 400W, 5V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: VTVS5V0ASMF-HM3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VTVS5V0ASMF-HM3- 08 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 400W, 5V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: VTVS5V0ASMF-HM3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VTVS5V0ASMF-HM3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1104302-VTVS5V0ASMF-HM3-08 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1104302-VTVS5V0ASMF-HM3-08
Circuit Protection - TVS - Diodes 1104302-VTVS5V0ASMF-HM3-08
Win Source Part Number: 1104302-VTVS5V0ASMF- HM3-08 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V Voltage - Breakdown (Min): 6.4V Voltage - Clamping (Max) @ Ipp: 8.9V Power - Peak Pulse: 400W Power Line Protection: No Capacitance @ Frequency: 2095pF @ 1MHz Current - Peak Pulse (10/1000µs): 42.95A Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VTVS5V0ASMF-HM3-08GI TR,VTVS5V0ASMF-HM3-0 8GIDKR,VTVS5V0ASMF-H M3-08GICT,VTVS5V0ASM F-HM3-08-ND Base Product Number: VTVS5V0

Win Source Part Number: 1104302-VTVS5V0ASMF-HM3-08
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 6.4V
Voltage - Clamping (Max) @ Ipp: 8.9V
Power - Peak Pulse: 400W
Power Line Protection: No
Capacitance @ Frequency: 2095pF @ 1MHz
Current - Peak Pulse (10/1000µs): 42.95A
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VTVS5V0ASMF-HM3-08GITR,VTVS5V0ASMF-HM3-08GIDKR,VTVS5V0ASMF-HM3-08GICT,VTVS5V0ASMF-HM3-08-ND
Base Product Number: VTVS5V0

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - VTVS5V0ASMF-HM3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VTVS5V0ASMF-HM3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes VTVS5V0ASMF-HM3-08
TVS DIODE 5VWM 8.9VC DO219AB

TVS DIODE 5VWM 8.9VC DO219AB

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
VTVS5V0ASMF-HM3-08
TVS Diodes / ESD Suppressors VTVS5V0ASMF-HM3-08
TVS Diodes / ESD Suppressors 400W -/+30kV -/+5% AEC-Q101 Qualified

TVS Diodes / ESD Suppressors 400W -/+30kV -/+5% AEC-Q101 Qualified

Buy Now Datasheet
Tvs Diode, Aec-Q101, 400W, 5V, Do-219Ab; Product Range Vishay - 13AC4344 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 400W, 5V, Do-219Ab; Product Range Vishay
13AC4344
Tvs Diode, Aec-Q101, 400W, 5V, Do-219Ab; Product Range Vishay 13AC4344
TVS DIODE, AEC-Q101, 400W, 5V, DO-219AB; Product Range:TRANSZORB VTVS Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5V; Clamping Voltage Max:8.9V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Qualification:AEC-Q1 01 RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 400W, 5V, DO-219AB; Product Range:TRANSZORB VTVS Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:8.9V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet
TVS DIODE 5VWM 8.9VC DO219AB

TVS DIODE 5VWM 8.9VC DO219AB

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number VTVS5V0ASMF-HM3-08GITR-ND 144-VTVS5V0ASMF-HM3-08 1104302-VTVS5V0ASMF-HM3-08 VTVS5V0ASMF-HM3-08 VTVS5V0ASMF-HM3-08 13AC4344 VTVS5V0ASMF-HM3-08
Product Name TVS Diodes 400W 5V TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors Tvs Diode, Aec-Q101, 400W, 5V, Do-219Ab; Product Range Vishay TVS Diodes
Configuration Single Single
Package DO-219AB DO-219AB DO-219AB (SMF) DO-219AB-2 DO-219AB DO-219AB
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
VC 8.9 volts 8.9 volts 8.9 volts 8.9 volts
VBR 6.4 volts 6.4 volts 6.4 volts 6.4 volts
Unlock Full Specs
to access all available technical data