Vishay Intertechnology, Inc. Diode Arrays VT4060C-E3/4W

Description
Diode Array 1 Pair Common Cathode Schottky 60V 20A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 60V 20A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VT4060C-E3/4W-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
VT4060C-E3/4W-ND
Diode Arrays VT4060C-E3/4W-ND
Diode Array 1 Pair Common Cathode Schottky 60V 20A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 60V 20A Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
20 A 60 V Diode and Rectifier
280-VT4060C-E3/4W
20 A 60 V Diode and Rectifier 280-VT4060C-E3/4W
DIODE 20 A, 60 V, SILICON, RECTIFIER DIODE, TO-220AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: VT4060C-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VT4060C-E3/4W can be used for catalog matching and distributor lookup.

DIODE 20 A, 60 V, SILICON, RECTIFIER DIODE, TO-220AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: VT4060C-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VT4060C-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VT4060C-E3/4W - 903098-VT4060C-E3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VT4060C-E3/4W
903098-VT4060C-E3/4W
Diodes, Rectifiers - Arrays - VT4060C-E3/4W 903098-VT4060C-E3/4W
Manufacturer: Vishay Win Source Part Number: 903098-VT4060C-E3/4W Features: Diode Array 1 Pair Common Cathode Schottky 60 V 20A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: VT4060 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 903098-VT4060C-E3/4W
Features: Diode Array 1 Pair Common Cathode Schottky 60 V 20A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: VT4060
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VT4060C-E3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VT4060C-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers VT4060C-E3/4W
DIODE ARR SCHOTT 60V 20A TO220-3

DIODE ARR SCHOTT 60V 20A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VT4060C-E3/4W
Rectifiers VT4060C-E3/4W
Rectifiers 40A 60V TrenchMOS

Rectifiers 40A 60V TrenchMOS

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Rectifiers
Product Number VT4060C-E3/4W-ND 280-VT4060C-E3/4W 903098-VT4060C-E3/4W VT4060C-E3/4W VT4060C-E3/4W
Product Name Diode Arrays 20 A 60 V Diode and Rectifier Diodes, Rectifiers - Arrays - VT4060C-E3/4W Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Arrangement Common Catode
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Package TO-220; TO-220-3 Rail/Tube TO-220; TO-220-3 TO-220 TO-220AB
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - 1PS70SB46,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
6 suppliers
MPPC (SiPMs) / MPPC arrays - S13361-3050AE-04 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
DIODE ARRAY 100V 215MA SOT23-3 - 699-BAV99LT1 - Utmel Electronic Limited
Specs
Diode Type Standard
Life Cycle Stage Obsolete
VF 1.25 volts
View Details
Rectifier Diodes, Type SBD - Model: YA875C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details