Vishay Intertechnology, Inc. 45V 15A TO220 Diode and Rectifier VT3045CHM3/4W

Description
DIODE ARR SCHOTT 45V 15A TO220-3 Product overview: VT3045CHM3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VT3045CHM3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 45V 15A TO220-3 Product overview: VT3045CHM3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VT3045CHM3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 15A TO220 Diode and Rectifier
286-VT3045CHM3/4W
45V 15A TO220 Diode and Rectifier 286-VT3045CHM3/4W
DIODE ARR SCHOTT 45V 15A TO220-3 Product overview: VT3045CHM3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VT3045CHM3/4W can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 45V 15A TO220-3 Product overview: VT3045CHM3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VT3045CHM3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VT3045CHM3/4W - 938911-VT3045CHM3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VT3045CHM3/4W
938911-VT3045CHM3/4W
Diodes, Rectifiers - Arrays - VT3045CHM3/4W 938911-VT3045CHM3/4W
Manufacturer: Vishay Win Source Part Number: 938911-VT3045CHM3/4W Series: Automotive, AEC-Q101 Features: Diode Array 1 Pair Common Cathode Schottky 45 V 15A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Family Name: VT3045 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 938911-VT3045CHM3/4W
Series: Automotive, AEC-Q101
Features: Diode Array 1 Pair Common Cathode Schottky 45 V 15A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: VT3045
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Diode Arrays - VT3045CHM3/4W-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
VT3045CHM3/4W-ND
Diode Arrays VT3045CHM3/4W-ND
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VT3045CHM3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VT3045CHM3/4W
Discrete Semiconductor Products - Diodes - Rectifiers VT3045CHM3/4W
DIODE ARR SCHOTT 45V 15A TO220-3

DIODE ARR SCHOTT 45V 15A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-VT3045CHM3/4W 938911-VT3045CHM3/4W VT3045CHM3/4W-ND VT3045CHM3/4W
Product Name 45V 15A TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - VT3045CHM3/4W Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3 TO-220; TO-220-3 TO-220
RoHS Compliant RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 45 V 15A Through Hole TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching diode - BAS16VY,165 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
4 suppliers
MPPC (SiPMs) / MPPC arrays - S14160-3050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - BAV70DXV6T5G - 912879-BAV70DXV6T5G - Win Source Electronics
Specs
Diode Type Diode Array 2 Pair Common Cathode Standard 100 V 200mA (DC) Surface Mount SOT-563, SOT-666
Package SOT-563
View Details
Rectifier Diodes, Type SBD - Model: TP869C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7100 volts
View Details