Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount PWS-C
BRIDGE RECT 3P 1.6KV 166A PWS-C
Bridge Rectifiers 125 Amps 1600V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VUO125-16NO7-ND | VUO125-16NO7 | VUO125-16NO7 |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |