Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount ECO-PAC1
Bridge Rectifiers 3 PHS REC BRDG 1200V, 22A
BRIDGE RECT 3P 1.2KV 24A ECOPAC1
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VUE22-12NO7-ND | VUE22-12NO7 | VUE22-12NO7 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |