Diode Array 1 Pair Common Cathode Schottky 45V 100A Chassis Mount ADD-A-PAK (3)
Rectifier Diode, Schottky, 1 Phase, 2 Element, 45V V(RRM), Silicon, ROHS COMPLIANT, TO-240AA COMPATIBLE, ADD-A-PAK-3 Product overview: VS-VSKDS200/045 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-VSKDS200/045 can be used for catalog matching and distributor lookup.
Win Source Part Number: 992278-VS-VSKDS200/0
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 10
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Voltage - Forward (Vf) (Max) @ If: 670 V @ 100 A
Current - Reverse Leakage @ Vr: 10 mA @ 45 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 100A
Mounting Type: Chassis Mount
Package / Case: ADD-A-PAK (3)
Supplier Device Package: ADD-A-PAK®
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VSVSKDS200045
Base Product Number: VSKDS200
DIODE MOD SCHOT 45V 100A ADDAPAK
Modules Rectifiers - AAP SK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | VS-VSKDS200/045-ND | 286-VS-VSKDS200/045 | 992278-VS-VSKDS200/045 | VS-VSKDS200/045 | 15R5386 |
| Product Name | Diode Arrays | Schottky 45V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Modules Rectifiers Aap Sk Vishay |
| Arrangement | Common Catode | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package | ADD-A-PAK (3) | Bulk | ADD-A-PAK (3) | ||
| RoHS Compliant | RoHS | ||||
| IO | 100 amps |