Littelfuse, Inc. Bridge Rectifiers VUO62-12NO7

Description
Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount PWS-D
Request a Quote Datasheet
Description
Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount PWS-D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - VUO62-12NO7-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
VUO62-12NO7-ND
Bridge Rectifiers VUO62-12NO7-ND
Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount PWS-D

Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount PWS-D

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
VUO62-12NO7
Bridge Rectifiers VUO62-12NO7
Bridge Rectifiers 62 Amps 1200V

Bridge Rectifiers 62 Amps 1200V

Buy Now Datasheet
Bridge Rectifier - 15904322 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
15904322
Bridge Rectifier 15904322
BRIDGE RECTIFIER, 3 PHASE, 63A, 1.2KV, PWS-D, NO. OF PHASES:THREE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV, FORWARD CURRENT IF(AV):63A, BRIDGE RECTIFIER CASE STYLE:MODULE, FORWARD VOLTAGE VF MAX:1.8V, NO. OF PINS:5PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BRIDGE RECTIFIER, 3 PHASE, 63A, 1.2KV, PWS-D, NO. OF PHASES:THREE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV, FORWARD CURRENT IF(AV):63A, BRIDGE RECTIFIER CASE STYLE:MODULE, FORWARD VOLTAGE VF MAX:1.8V, NO. OF PINS:5PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - VUO62-12NO7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
VUO62-12NO7
Discrete Semiconductor Products - Diodes - Bridge Rectifiers VUO62-12NO7
BRIDGE RECT 3P 1.2KV 63A PWS-D

BRIDGE RECT 3P 1.2KV 63A PWS-D

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Rectifiers Rectifiers
Product Number VUO62-12NO7-ND VUO62-12NO7 15904322 VUO62-12NO7
Product Name Bridge Rectifiers Bridge Rectifiers Bridge Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type FRD - Model: FDRW60C120J - Fuji Electric Corp. of America
Specs
Package TO-247-P2
IO 60 amps
VRRM 1200 volts
View Details
Diodes, Rectifiers - Arrays - 48CTQ060-1PBF - 1128811-48CTQ060-1PBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers
Rectifier Assembly - SP200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
B48-2 and B48-2T Series B482C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details