Zilog Bridge Rectifiers VUO68-08NO7

Description
Bridge Rectifier Three Phase Standard 800V Chassis Mount ECO-PAC1
Request a Quote Datasheet
Description
Bridge Rectifier Three Phase Standard 800V Chassis Mount ECO-PAC1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - VUO68-08NO7-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
VUO68-08NO7-ND
Bridge Rectifiers VUO68-08NO7-ND
Bridge Rectifier Three Phase Standard 800V Chassis Mount ECO-PAC1

Bridge Rectifier Three Phase Standard 800V Chassis Mount ECO-PAC1

Buy Now Datasheet
Bridge Rectifiers - VUO68-08NO7 - 938914-VUO68-08NO7 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - VUO68-08NO7
938914-VUO68-08NO7
Bridge Rectifiers - VUO68-08NO7 938914-VUO68-08NO7
Manufacturer: IXYS Win Source Part Number: 938914-VUO68-08NO7 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Bridge Rectifier Three Phase Standard 800 V Chassis Mount ECO-PAC1 Package: ECO-PAC1 Package: Bulk Mounting: Chassis Mount Family Name: VUO68 Categories: Discrete Semiconductor Products Case / Package: ECO-PAC1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: IXYS
Win Source Part Number: 938914-VUO68-08NO7
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Bridge Rectifier Three Phase Standard 800 V Chassis Mount ECO-PAC1
Package: ECO-PAC1
Package: Bulk
Mounting: Chassis Mount
Family Name: VUO68
Categories: Discrete Semiconductor Products
Case / Package: ECO-PAC1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - VUO68-08NO7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
VUO68-08NO7
Discrete Semiconductor Products - Diodes - Bridge Rectifiers VUO68-08NO7
BRIDGE RECT 3P 800V 68A ECO-PAC1

BRIDGE RECT 3P 800V 68A ECO-PAC1

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
VUO68-08NO7
Bridge Rectifiers VUO68-08NO7
Bridge Rectifiers 68 Amps 800V

Bridge Rectifiers 68 Amps 800V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number VUO68-08NO7-ND 938914-VUO68-08NO7 VUO68-08NO7 VUO68-08NO7
Product Name Bridge Rectifiers Bridge Rectifiers - VUO68-08NO7 Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package ECO-PAC1 ECO-PAC 1-5
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HRF25 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 5 amps
IF 350 mA
trr 250 ns
View Details
Bridge Rectifiers - CC1931-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
Diode Arrays - BAS40-06/ZLR-ND - DigiKey
Specs
Arrangement Common Anode
Tj 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
150V 100MA Diode and Rectifier - 284-BAR64-04W E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers