Vishay Precision Group TVS Diodes VTVS8V5GSMF-M3-08

Description
13.5V Clamp 29.1A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
13.5V Clamp 29.1A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - VTVS8V5GSMF-M3-08-ND - DigiKey
Thief River Falls, MN, United States
13.5V Clamp 29.1A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

13.5V Clamp 29.1A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Tvs Diode, 400W, 8.5V, Unidir, Do-219Ab; Product Range Vishay - 95AC2538 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 8.5V, Unidir, Do-219Ab; Product Range Vishay
95AC2538
Tvs Diode, 400W, 8.5V, Unidir, Do-219Ab; Product Range Vishay 95AC2538
TVS DIODE, 400W, 8.5V, UNIDIR, DO-219AB; Product Range:TRANSZORB Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:8.5V; Clamping Voltage Vc Max:13.5V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Breakdown VoltageRoHS Compliant: Yes

TVS DIODE, 400W, 8.5V, UNIDIR, DO-219AB; Product Range:TRANSZORB Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:8.5V; Clamping Voltage Vc Max:13.5V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Breakdown VoltageRoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - VTVS8V5GSMF-M3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VTVS8V5GSMF-M3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes VTVS8V5GSMF-M3-08
TVS DIODE 8.5VWM 13.5VC DO219AB

TVS DIODE 8.5VWM 13.5VC DO219AB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number VTVS8V5GSMF-M3-08-ND 95AC2538 VTVS8V5GSMF-M3-08
Product Name TVS Diodes Tvs Diode, 400W, 8.5V, Unidir, Do-219Ab; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package DO-219AB DO-219AB DO-219AB (SMF)
Peak Pulse Power 400 watts 400 watts
VC 13.5 volts 13.5 volts 13.5 volts
VBR 9.8 volts 9.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

TVS - TVS - Diodes - SL24T1 - 895315-SL24T1 - Win Source Electronics
Specs
Package SOT23; SOT-23-3 (TO-236)
Tj -55 to 150 C (-67 to 302 F)
View Details
TVS - TVS - Diodes - IP4303CX4/P,135 - 1045684-IP4303CX4/P,135 - Win Source Electronics
Specs
Package 4-WLCSP (0.76x0.76)
VBR 15 volts
View Details
3 suppliers
TVS Diodes - 1349470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package SOD-523; Sod-523
View Details