8.9V Clamp 42.95A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
TVS DIODE 3.3VWM 8.9VC DO219AB
TVS DIODE 3.3VWM 8.9VC DO219AB
TVS DIODE 3.3VWM 8.9VC DO219AB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-VTVS3V3ASMF-HM3-08TR-ND | VTVS3V3ASMF-HM3-08 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-219AB | DO-219AB (SMF) |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 8.9 volts | 8.9 volts |