Diode Array 1 Pair Common Cathode Schottky 80V 15A Through Hole TO-220-3
Schottky Diodes & Rectifiers 30A,80V,TRENCH
DIODE ARR SCHOTT 80V 15A TO220-3
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | VT3080C-E3/4W-ND | VT3080C-E3/4W | VT3080C-E3/4W |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode |