Manufacturer: IXYS
Win Source Part Number: 400468-VUO34-14NO1
Packaging: Bulk
Mounting: Chassis Mount
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 36A
Voltage - Forward (Vf) (Max) @ If: 1.13V @ 50A
Current - Reverse Leakage @ Vr: 20μA @ 1400V
Voltage - Peak Reverse (Max): 1400V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: V1-A
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Bridge Rectifier Three Phase Standard 1.4kV Chassis Mount V1-A
BRIDGE RECT 3P 1.4KV 36A V1-A
Bridge Rectifiers 34 Amps 1400V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 400468-VUO34-14NO1 | VUO34-14NO1-ND | VUO34-14NO1 | VUO34-14NO1 |
| Product Name | Bridge Rectifiers - VUO34-14NO1 | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Three Phase | |||
| VF | 1.13 volts | 1.13 volts | ||
| IR | 0.0200 mA | |||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |