Manufacturer: IXYS
Win Source Part Number: 846869-VUB72-16NO1
Features: Bridge Rectifier 1.6 kV
Package: Bulk
Part Status: Obsolete
Family Name: VUB
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Bridge Rectifier Three Phase (Braking) Standard 1.6kV Chassis Mount V1-A
BRIDGE RECT 3P 1.6KV 110A V1-A
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 846869-VUB72-16NO1 | VUB72-16NO1-ND | VUB72-16NO1 |
| Product Name | Bridge Rectifiers - VUB72-16NO1 | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Bridge Rectifier 1.6 kV | ||
| Rectifier Configuration / Technology | Bridge | ||
| Package | V1-A |