51V Clamp 7.74A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
TVS DIODE, 400W, 30.6V, UNIDIR, DO-219AB; Product Range:TRANSZORB Series; TVS Polarity:Unidirectio
TVS DIODE 30.6VWM 51VC DO219AB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | VTVS31GSMF-M3-08-ND | 95AC2518 | VTVS31GSMF-M3-08 |
| Product Name | TVS Diodes | Tvs Diode, 400W, 30.6V, Unidir, Do-219Ab; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-219AB | DO-219AB | DO-219AB (SMF) |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 51 volts | 51 volts | 51 volts |
| VBR | 35.28 volts | 35.28 volts |