Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount ECO-PAC1
Manufacturer: IXYS
Win Source Part Number: 1279942-VUO68-16NO7
Packaging: Bulk
Mounting Style: Chassis Mount
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 68A
Categories: Discrete Semiconductor Products
Supplier Device Package: ECO-PAC1
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: ECO-PAC1
Voltage - Peak Reverse (Maximum): 1.6kV
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: VUO68
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 60A
Current - Reverse Leakage at Vr: 40μA at 1600V
Bridge Rectifiers 68 Amps 1600V
BRIDGE RECT 3P 1.6KV 68A ECOPAC1
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | VUO68-16NO7-ND | 1279942-VUO68-16NO7 | VUO68-16NO7 | VUO68-16NO7 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - VUO68-16NO7 | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||
| Package | ECO-PAC1 | ECO-PAC 1 | ||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Diode Type | Three Phase |