The Vishay TVS Diode, part number 95AC2522, is a unidirectional transient voltage suppressor designed to protect sensitive electronic components from voltage spikes. It has a peak pulse power capability of 400 W with a 10/1000 Oºs waveform, making it suitable for applications requiring robust surge protection. The device features a reverse stand-off voltage (Vrwm) of 36 V and a maximum clamping voltage (Vc) of 61 V, ensuring effective voltage clamping during transient events. This diode is housed in a low-profile DO-219AB package, which is halogen-free and compliant with RoHS standards. It is also AEC-Q101 qualified, indicating its suitability for automotive applications. The diode offers excellent ESD protection, with immunity ratings of ±30 kV for both contact and air discharge, adhering to IEC 61000-4-2 standards. The operating temperature range is from -55 °C to +175 °C, providing versatility in various environmental conditions. Engineers seeking a reliable TVS diode for transient voltage suppression in their designs may find this product a suitable choice based on its specifications and performance characteristics.
61V Clamp 6.43A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
TVS DIODE, 400W, 36V, UNIDIR, DO-219AB; Product Range:TRANSZORB Series; TVS Polarity:Unidirectio
TVS DIODE 36VWM 61VC DO219AB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | VTVS36GSMF-M3-08-ND | 95AC2522 | VTVS36GSMF-M3-08 |
| Product Name | TVS Diodes | Tvs Diode, 400W, 36V, Unidir, Do-219Ab; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-219AB | DO-219AB | DO-219AB (SMF) |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 61 volts | 61 volts | 61 volts |
| VBR | 42.19 volts | 42.19 volts |