Littelfuse, Inc. Bridge Rectifiers VUO36-12NO8

Description
Bridge Rectifier Three Phase Standard 1.2kV QC Terminal FO-B
Request a Quote Datasheet
Description
Bridge Rectifier Three Phase Standard 1.2kV QC Terminal FO-B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - VUO36-12NO8-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
VUO36-12NO8-ND
Bridge Rectifiers VUO36-12NO8-ND
Bridge Rectifier Three Phase Standard 1.2kV QC Terminal FO-B

Bridge Rectifier Three Phase Standard 1.2kV QC Terminal FO-B

Buy Now Datasheet
Bridge Rectifiers - VUO36-12NO8 - 1279939-VUO36-12NO8 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - VUO36-12NO8
1279939-VUO36-12NO8
Bridge Rectifiers - VUO36-12NO8 1279939-VUO36-12NO8
Manufacturer: IXYS Win Source Part Number: 1279939-VUO36-12NO8 Packaging: Bulk Mounting Style: QC Terminal Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 27A Categories: Discrete Semiconductor Products Supplier Device Package: FO-B Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: 5-Square, FO-B Voltage - Peak Reverse (Maximum): 1.2kV Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: VUO36 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.04V at 15A Current - Reverse Leakage at Vr: 40μA at 1200V

Manufacturer: IXYS
Win Source Part Number: 1279939-VUO36-12NO8
Packaging: Bulk
Mounting Style: QC Terminal
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 27A
Categories: Discrete Semiconductor Products
Supplier Device Package: FO-B
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: 5-Square, FO-B
Voltage - Peak Reverse (Maximum): 1.2kV
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: VUO36
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.04V at 15A
Current - Reverse Leakage at Vr: 40μA at 1200V

Buy Now
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - VUO36-12NO8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
VUO36-12NO8
Discrete Semiconductor Products - Diodes - Bridge Rectifiers VUO36-12NO8
BRIDGE RECT 3P 1.2KV 27A FO-B

BRIDGE RECT 3P 1.2KV 27A FO-B

Supplier's Site
Bridge Rectifier - 19213261 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
19213261
Bridge Rectifier 19213261
BRIDGE RECTIFIER, 3 PHASE, 35A 1.2KV QC, NO. OF PHASES:THREE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV, FORWARD CURRENT IF(AV):35A, BRIDGE RECTIFIER CASE STYLE:MODULE, FORWARD VOLTAGE VF MAX:1.7V, NO. OF PINS:5PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BRIDGE RECTIFIER, 3 PHASE, 35A 1.2KV QC, NO. OF PHASES:THREE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV, FORWARD CURRENT IF(AV):35A, BRIDGE RECTIFIER CASE STYLE:MODULE, FORWARD VOLTAGE VF MAX:1.7V, NO. OF PINS:5PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
VUO36-12NO8
Bridge Rectifiers VUO36-12NO8
Bridge Rectifiers 36 Amps 1200V

Bridge Rectifiers 36 Amps 1200V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number VUO36-12NO8-ND 1279939-VUO36-12NO8 VUO36-12NO8 19213261 VUO36-12NO8
Product Name Bridge Rectifiers Bridge Rectifiers - VUO36-12NO8 Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifier Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 5-Square, FO-B FO-B-5
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Diode Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Rectifier, 70Ma 70V Sod323; Diode Configuration Nexperia - 39K0670 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
VRRM 70 volts
VF 1 volts
View Details
Bridge Rectifiers - 1219635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Gbu
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: TS862C15R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 150 volts
View Details