Vishay Precision Group TVS Diodes VTVS40GSMF-HM3-08

Description
67V Clamp 5.87A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Request a Quote
Description
67V Clamp 5.87A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay TVS Diode, part number 95AC2523, is a unidirectional transient voltage suppressor designed to provide robust protection against voltage spikes. It has a peak pulse power capability of 400 W with a 10/1000 Oºs waveform, making it suitable for applications requiring high energy absorption. The device features a reverse stand-off voltage (Vrwm) range of 3.3 V to 63 V, with a breakdown voltage tolerance of ±5% for certain models. This diode is housed in a low-profile DO-219AB (SMF) package, which is wave and reflow solderable, and is compliant with RoHS standards. It offers excellent clamping capability and fast response times due to its "low-noise" technology. The device is also AEC-Q101 qualified, indicating its suitability for automotive applications. ESD protection is robust, with ratings of ±30 kV for both contact and air discharge according to IEC 61000-4-2 standards. Engineers considering this product should note its operational temperature range of -55 °C to +175 °C and its moisture sensitivity level of 1, which may influence its application in various environments.

Datasheet Summary
Powered by GS/AI

The Vishay TVS Diode, part number 95AC2523, is a unidirectional transient voltage suppressor designed to provide robust protection against voltage spikes. It has a peak pulse power capability of 400 W with a 10/1000 Oºs waveform, making it suitable for applications requiring high energy absorption. The device features a reverse stand-off voltage (Vrwm) range of 3.3 V to 63 V, with a breakdown voltage tolerance of ±5% for certain models. This diode is housed in a low-profile DO-219AB (SMF) package, which is wave and reflow solderable, and is compliant with RoHS standards. It offers excellent clamping capability and fast response times due to its "low-noise" technology. The device is also AEC-Q101 qualified, indicating its suitability for automotive applications. ESD protection is robust, with ratings of ±30 kV for both contact and air discharge according to IEC 61000-4-2 standards. Engineers considering this product should note its operational temperature range of -55 °C to +175 °C and its moisture sensitivity level of 1, which may influence its application in various environments.

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - VTVS40GSMF-HM3-08-ND - DigiKey
Thief River Falls, MN, United States
67V Clamp 5.87A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

67V Clamp 5.87A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - VTVS40GSMF-HM3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VTVS40GSMF-HM3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes VTVS40GSMF-HM3-08
TVS DIODE 39.6VWM 67VC DO219AB

TVS DIODE 39.6VWM 67VC DO219AB

Supplier's Site
Tvs Diode, Unidir, 400W, Do-219Ab; Product Range Vishay - 95AC2523 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 400W, Do-219Ab; Product Range Vishay
95AC2523
Tvs Diode, Unidir, 400W, Do-219Ab; Product Range Vishay 95AC2523
TVS DIODE, UNIDIR, 400W, DO-219AB; Product Range:TransZorb Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:39.6V; Clamping Voltage Vc Max:67V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, UNIDIR, 400W, DO-219AB; Product Range:TransZorb Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:39.6V; Clamping Voltage Vc Max:67V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number VTVS40GSMF-HM3-08-ND VTVS40GSMF-HM3-08 95AC2523
Product Name TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Unidir, 400W, Do-219Ab; Product Range Vishay
Configuration Single
Package DO-219AB DO-219AB (SMF) DO-219AB
Peak Pulse Power 400 watts 400 watts
VC 67 volts 67 volts 67 volts
VBR 46.11 volts 46.11 volts
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 2548546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Unidirectional
RoHS Compliant RoHS
Package SOT23; SOT-23
View Details
Power TVS Modules - 90KS200C - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
Unidirectional ESD protection diode - PESD15VS1ULD,315 - Nexperia B.V.
Specs
Diode Applications Protector
RoHS Compliant RoHS
View Details
8 suppliers
TVS - TVS - Diodes - 1PMT33AT1G - 905754-1PMT33AT1G - Win Source Electronics
Specs
Package POWERMITE 3; Powermite
Tj -55 to 150 C (-67 to 302 F)
View Details