Vishay Precision Group Circuit Protection - TVS - Diodes VTVS36ASMF-M3-08

Description
Win Source Part Number: 1101626-VTVS36ASMF-M 3-08 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36V Voltage - Breakdown (Min): 40.9V Voltage - Clamping (Max) @ Ipp: 61V Power - Peak Pulse: 400W Power Line Protection: No Capacitance @ Frequency: 342pF @ 1MHz Current - Peak Pulse (10/1000µs): 6.24A Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VTVS36ASMF-M3-08-ND, VTVS36ASMF-M3-08GICT -ND,112-VTVS36ASMF-M 3-08DKR,112-VTVS36AS MF-M3-08CT,VTVS36ASM F-M3-08GICT,112-VTVS 36ASMF-M3-08TR,VTVS3 6ASMF-M3-08GITR,VTVS 36ASMF-M3-08GITR-ND Base Product Number: VTVS36
Request a Quote Datasheet
Description
Win Source Part Number: 1101626-VTVS36ASMF-M 3-08 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36V Voltage - Breakdown (Min): 40.9V Voltage - Clamping (Max) @ Ipp: 61V Power - Peak Pulse: 400W Power Line Protection: No Capacitance @ Frequency: 342pF @ 1MHz Current - Peak Pulse (10/1000µs): 6.24A Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VTVS36ASMF-M3-08-ND, VTVS36ASMF-M3-08GICT -ND,112-VTVS36ASMF-M 3-08DKR,112-VTVS36AS MF-M3-08CT,VTVS36ASM F-M3-08GICT,112-VTVS 36ASMF-M3-08TR,VTVS3 6ASMF-M3-08GITR,VTVS 36ASMF-M3-08GITR-ND Base Product Number: VTVS36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1101626-VTVS36ASMF-M3-08 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1101626-VTVS36ASMF-M3-08
Circuit Protection - TVS - Diodes 1101626-VTVS36ASMF-M3-08
Win Source Part Number: 1101626-VTVS36ASMF-M 3-08 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36V Voltage - Breakdown (Min): 40.9V Voltage - Clamping (Max) @ Ipp: 61V Power - Peak Pulse: 400W Power Line Protection: No Capacitance @ Frequency: 342pF @ 1MHz Current - Peak Pulse (10/1000µs): 6.24A Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VTVS36ASMF-M3-08-ND, VTVS36ASMF-M3-08GICT -ND,112-VTVS36ASMF-M 3-08DKR,112-VTVS36AS MF-M3-08CT,VTVS36ASM F-M3-08GICT,112-VTVS 36ASMF-M3-08TR,VTVS3 6ASMF-M3-08GITR,VTVS 36ASMF-M3-08GITR-ND Base Product Number: VTVS36

Win Source Part Number: 1101626-VTVS36ASMF-M3-08
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36V
Voltage - Breakdown (Min): 40.9V
Voltage - Clamping (Max) @ Ipp: 61V
Power - Peak Pulse: 400W
Power Line Protection: No
Capacitance @ Frequency: 342pF @ 1MHz
Current - Peak Pulse (10/1000µs): 6.24A
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VTVS36ASMF-M3-08-ND,VTVS36ASMF-M3-08GICT-ND,112-VTVS36ASMF-M3-08DKR,112-VTVS36ASMF-M3-08CT,VTVS36ASMF-M3-08GICT,112-VTVS36ASMF-M3-08TR,VTVS36ASMF-M3-08GITR,VTVS36ASMF-M3-08GITR-ND
Base Product Number: VTVS36

Buy Now Datasheet
TVS Diodes - 112-VTVS36ASMF-M3-08CT-ND - DigiKey
Thief River Falls, MN, United States
61V Clamp 6.24A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

61V Clamp 6.24A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
TVS Diodes - 112-VTVS36ASMF-M3-08TR-ND - DigiKey
Thief River Falls, MN, United States
61V Clamp 6.24A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

61V Clamp 6.24A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
TVS Diodes - 112-VTVS36ASMF-M3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
61V Clamp 6.24A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

61V Clamp 6.24A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Singapore, Singapore
400W 36V TVS Protection Diode
144-VTVS36ASMF-M3-08
400W 36V TVS Protection Diode 144-VTVS36ASMF-M3-08
Trans Voltage Suppressor Diode, 400W, 36V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: VTVS36ASMF-M3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VTVS36ASMF-M3-08 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 400W, 36V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: VTVS36ASMF-M3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VTVS36ASMF-M3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - VTVS36ASMF-M3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VTVS36ASMF-M3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes VTVS36ASMF-M3-08
TVS DIODE 36VWM 61VC DO219AB

TVS DIODE 36VWM 61VC DO219AB

Supplier's Site
Tvs Diode, 400W, 36V, Unidir, Do-219Ab; Product Range Vishay - 13AC4337 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 36V, Unidir, Do-219Ab; Product Range Vishay
13AC4337
Tvs Diode, 400W, 36V, Unidir, Do-219Ab; Product Range Vishay 13AC4337
TVS DIODE, 400W, 36V, UNIDIR, DO-219AB; Product Range:TRANSZORB VTVS Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:36V; Clamping Voltage Max:61V; Diode Case Style:DO-219AB; No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 400W, 36V, UNIDIR, DO-219AB; Product Range:TRANSZORB VTVS Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:36V; Clamping Voltage Max:61V; Diode Case Style:DO-219AB; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
VTVS36ASMF-M3-08
TVS Diodes / ESD Suppressors VTVS36ASMF-M3-08
TVS Diodes / ESD Suppressors 400W -/+30kV -/+5% Vf1.8V Uni-dir N-Ch1

TVS Diodes / ESD Suppressors 400W -/+30kV -/+5% Vf1.8V Uni-dir N-Ch1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1101626-VTVS36ASMF-M3-08 112-VTVS36ASMF-M3-08CT-ND 144-VTVS36ASMF-M3-08 VTVS36ASMF-M3-08 13AC4337 VTVS36ASMF-M3-08
Product Name Circuit Protection - TVS - Diodes TVS Diodes 400W 36V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 400W, 36V, Unidir, Do-219Ab; Product Range Vishay TVS Diodes / ESD Suppressors
Package DO-219AB DO-219AB DO-219AB (SMF) DO-219AB DO-219AB-2
Peak Pulse Power 400 watts 400 watts 400 watts
VC 61 volts 61 volts 61 volts
VBR 40.9 volts 40.9 volts 40.9 volts
CT 342 pF
Unlock Full Specs
to access all available technical data