Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount ECO-PAC2
Win Source Part Number: 1341299-VUO122-16NO7
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package: Box
Standard Package: 25
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 117 A
Current - Reverse Leakage @ Vr: 100 µA @ 1400 V
Voltage - Peak Reverse (Max): 1.6 kV
Mounting Type: Chassis Mount
Package / Case: ECO-PAC2
Supplier Device Package: ECO-PAC2
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: IXYS
Base Product Number: VUO122
California Prop 65: Warning Information
Voltage - Forward (Vf) (Max) @ If: 1.13 V @ 50 A
BRIDGE RECT 3P 1.6KV ECO-PAC2
Bridge Rectifiers 122 Amps 1600V
BRIDGE RECT 3P 1.6KV ECO-PAC2
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | VUO122-16NO7-ND | 1341299-VUO122-16NO7 | VUO122-16NO7 | VUO122-16NO7 | VUO122-16NO7 |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||||
| Package | ECO-PAC2 | ECO-PAC 2-7 | |||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Diode Type | Three Phase |