16.3V Clamp 23.2A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
TVS DIODE 10.3VWM 16.3VC DO219AB
TVS Diodes / ESD Suppressors 400W -/+30kV -/+5% AEC-Q101 Qualified
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | VTVS10ASMF-HM3-08-ND | VTVS10ASMF-HM3-08 | VTVS10ASMF-HM3-08 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||
| Package | DO-219AB | DO-219AB (SMF) | DO-219AB-2 |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 16.3 volts | 16.3 volts |