67V Clamp 5.7A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
67V Clamp 5.7A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
67V Clamp 5.7A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
TVS DIODE 39.6VWM 67VC DO219AB
TVS Diodes / ESD Suppressors 400W -/+30kV -/+5% Vf1.8V Uni-dir N-Ch1
TVS DIODE, 400W, 39.6V, UNIDIR, DO-219AB; Product Range:TRANSZORB VTVS Series; TVS Polarity:Unidirectio
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-VTVS40ASMF-M3-08CT-ND | VTVS40ASMF-M3-08 | VTVS40ASMF-M3-08 | 13AC4339 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, 400W, 39.6V, Unidir, Do-219Ab; Product Range Vishay |
| Configuration | Single | |||
| Package | DO-219AB | DO-219AB (SMF) | DO-219AB-2 | DO-219AB |
| Peak Pulse Power | 400 watts | 400 watts | ||
| VC | 67 volts | 67 volts | ||
| VBR | 44.7 volts | 44.7 volts |