Diode Schottky 80V 20A Through Hole TO-220-3
DIODE SCHOTTKY 80V 20A TO220-3
Rectifiers 10A,80V,TRENCH SKY RECT.
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | VT2080S-M3/4W-ND | VT2080S-M3/4W | VT2080S-M3/4W |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |