DIODE SCHOTTKY 5A 200V TO-220AC Product overview: VT5200-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VT5200-E3/4W can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 812401-VT5200-E3/4W
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 5A
Operating Temperature - Junction: -40°C ~ 150°C
Supplier Device Package: TO-220AC
Manufacturer Package: TO-220-2
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.6V at 5A
Current - Reverse Leakage at Vr: 150μA at 200V
Diode Schottky 200V 5A Through Hole TO-220AC
Schottky Diodes & Rectifiers 5A,200V,TRENCH SKY RECT.
DIODE SCHOTTKY 200V 5A TO220AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-VT5200-E3/4W | 812401-VT5200-E3/4W | VT5200-E3/4W-ND | VT5200-E3/4W | VT5200-E3/4W |
| Product Name | Schottky 5A 200V Diode and Rectifier | Diodes, Rectifiers - Single - VT5200-E3/4W | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-220-2 | TO-220 | |||
| RoHS Compliant | RoHS | ||||
| IO | 5 amps |