Vishay Intertechnology, Inc. 10 A 60 V Diode and Rectifier VT2060C-M3/4W

Description
DIODE 10 A, 60 V, SILICON, RECTIFIER DIODE, TO-220AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: VT2060C-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VT2060C-M3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 10 A, 60 V, SILICON, RECTIFIER DIODE, TO-220AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: VT2060C-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VT2060C-M3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10 A 60 V Diode and Rectifier
280-VT2060C-M3/4W
10 A 60 V Diode and Rectifier 280-VT2060C-M3/4W
DIODE 10 A, 60 V, SILICON, RECTIFIER DIODE, TO-220AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: VT2060C-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VT2060C-M3/4W can be used for catalog matching and distributor lookup.

DIODE 10 A, 60 V, SILICON, RECTIFIER DIODE, TO-220AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: VT2060C-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VT2060C-M3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - VT2060C-M3/4W-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
VT2060C-M3/4W-ND
Diode Arrays VT2060C-M3/4W-ND
Diode Array 1 Pair Common Cathode Schottky 60V 10A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 60V 10A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1104276-VT2060C-M3/4W - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1104276-VT2060C-M3/4W
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1104276-VT2060C-M3/4W
Win Source Part Number: 1104276-VT2060C-M3/4 W Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 1,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Voltage - Forward (Vf) (Max) @ If: 650 mV @ 10 A Current - Reverse Leakage @ Vr: 850 µA @ 60 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VT2060CM34W Base Product Number: VT2060

Win Source Part Number: 1104276-VT2060C-M3/4W
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 1,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Voltage - Forward (Vf) (Max) @ If: 650 mV @ 10 A
Current - Reverse Leakage @ Vr: 850 µA @ 60 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VT2060CM34W
Base Product Number: VT2060

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
VT2060C-M3/4W
Rectifiers VT2060C-M3/4W
Rectifiers 20A 60V Dual High Volt TrenchMOS

Rectifiers 20A 60V Dual High Volt TrenchMOS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VT2060C-M3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VT2060C-M3/4W
Discrete Semiconductor Products - Diodes - Rectifiers VT2060C-M3/4W
DIODE ARR SCHOTT 60V 10A TO220-3

DIODE ARR SCHOTT 60V 10A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 280-VT2060C-M3/4W VT2060C-M3/4W-ND 1104276-VT2060C-M3/4W VT2060C-M3/4W VT2060C-M3/4W
Product Name 10 A 60 V Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-220; TO-220-3 TO-220; TO-220-3 TO-220AB TO-220
RoHS Compliant RoHS
IO 10 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Arrangement Common Catode
Unlock Full Specs
to access all available technical data