Bridge Rectifier Three Phase Standard 1.4kV Chassis Mount PWS-E
Bridge Rectifiers 190 Amps 1400V
BRIDGE RECT 3P 1.4KV 248A PWS-E1
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VUO190-14NO7-ND | VUO190-14NO7 | VUO190-14NO7 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |