Vishay Precision Group TVS Diodes VTVS58ASMF-HM3-08

Description
98V Clamp 3.89A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
98V Clamp 3.89A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 112-VTVS58ASMF-HM3-08TR-ND - DigiKey
Thief River Falls, MN, United States
98V Clamp 3.89A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

98V Clamp 3.89A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
TVS Diodes - 112-VTVS58ASMF-HM3-08CT-ND - DigiKey
Thief River Falls, MN, United States
98V Clamp 3.89A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

98V Clamp 3.89A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
TVS Diodes - 112-VTVS58ASMF-HM3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
98V Clamp 3.89A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

98V Clamp 3.89A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
VTVS58ASMF-HM3-08
TVS Diodes / ESD Suppressors VTVS58ASMF-HM3-08
TVS Diodes / ESD Suppressors 400W -/+30kV -/+5% AEC-Q101 Qualified

TVS Diodes / ESD Suppressors 400W -/+30kV -/+5% AEC-Q101 Qualified

Buy Now Datasheet
Tvs Diode, Aec-Q101, 400W, Do-219Ab; Product Range Vishay - 13AC4348 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 400W, Do-219Ab; Product Range Vishay
13AC4348
Tvs Diode, Aec-Q101, 400W, Do-219Ab; Product Range Vishay 13AC4348
TVS DIODE, AEC-Q101, 400W, DO-219AB; Product Range:TRANSZORB VTVS Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:57.6V; Clamping Voltage Max:98V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Qualification:AEC-Q1 01 RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 400W, DO-219AB; Product Range:TRANSZORB VTVS Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:57.6V; Clamping Voltage Max:98V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - VTVS58ASMF-HM3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VTVS58ASMF-HM3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes VTVS58ASMF-HM3-08
TVS DIODE 57.6VWM 98VC DO219AB

TVS DIODE 57.6VWM 98VC DO219AB

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 112-VTVS58ASMF-HM3-08TR-ND VTVS58ASMF-HM3-08 13AC4348 VTVS58ASMF-HM3-08
Product Name TVS Diodes TVS Diodes / ESD Suppressors Tvs Diode, Aec-Q101, 400W, Do-219Ab; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package DO-219AB DO-219AB-2 DO-219AB DO-219AB (SMF)
Peak Pulse Power 400 watts 400 watts
VC 98 volts 98 volts
VBR 64.6 volts 64.6 volts
Unlock Full Specs
to access all available technical data