Diode Standard 1600V 100A Chassis Mount ADD-A-PAK®
Power Diode Module 100A 1600V ADD-A-PAK
Power Diode Module 100A 1600V ADD-A-PAK
Power Diode Module 100A 1600V ADD-A-PAK
Rectifier Diode, 1 Phase, 1 Element, 100A, 1600V V(RRM), Silicon, ROHS COMPLIANT, TO-240AA, ADD-A-PAK-7/3 Product overview: VS-VSKE91/16 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A, 1600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100A, 1600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-VSKE91/16 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1035717-VS-VSKE91/16
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 10
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1600 V
Current - Average Rectified (Io): 100A
Current - Reverse Leakage @ Vr: 10 mA @ 1600 V
Operating Temperature - Junction: -40°C ~ 150°C
Mounting Type: Chassis Mount
Package / Case: ADD-A-PAK (3)
Supplier Device Package: ADD-A-PAK®
Alternative Parts (Cross-Reference): STTH200L06TV1; STTH20002TV1; STTH20004TV1; VS-T110HF60; VS-T110HF100; VS-T110HF120VS-VSKE9
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VSVSKE9116
Base Product Number: VSKE91
DIODE MODULE, DUAL, 100A, 1.6KV; Repetitive Reverse Voltage Vrrm Max:1.6kV; Forward Current If(AV):100A; Forward Voltage VF Max:1.55V; Diode Module Configuration:Single
Modules Rectifiers - AAP DBC
DIODE GP 1.6KV 100A ADD-A-PAK
PMOD,Single-Diode,16
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | VS-VSKE91/16-ND | 7005024P | 7005024 | 280-VS-VSKE91/16 | 1035717-VS-VSKE91/16 | 60AC3958 | 15R5441 | VS-VSKE91/16 | VS-VSKE91/16 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 100A 1600V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Diode Module, Dual, 100A, 1.6Kv; Repetitive Reverse Voltage Vrrm Max Vishay | Modules Rectifiers Aap Dbc Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | VISH MISC |
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||||||
| Package | TO-240 | To-240aa | Bulk | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| IO | 100 amps | ||||||||
| Diode Type | Standard |