Trans Voltage Suppressor Diode, 400W, 25.2V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: VTVS25ASMF-HM3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 25.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 25.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VTVS25ASMF-HM3-0
42V Clamp 9.07A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
42V Clamp 9.07A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
42V Clamp 9.07A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
TVS DIODE 25.2VWM 42VC DO219AB
TVS Diodes / ESD Suppressors 400W -/+30kV -/+5% AEC-Q101 Qualified
TVS DIODE, AEC-Q101, 400W, DO-219AB; Product Range:TRANSZORB VTVS Series; TVS Polarity:Unidirectio
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-VTVS25ASMF-HM3-08 | 112-VTVS25ASMF-HM3-08DKR-ND | VTVS25ASMF-HM3-08 | VTVS25ASMF-HM3-08 | 13AC4328 |
| Product Name | 400W 25.2V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, Aec-Q101, 400W, Do-219Ab; Product Range Vishay |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package | DO-219AB | DO-219AB (SMF) | DO-219AB-2 | DO-219AB | |
| Peak Pulse Power | 400 watts | 400 watts |