Zilog Discrete Semiconductor Products Diodes Bridge Rectifiers VUO68-12NO7

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: IXYS Category: Discrete Semiconductor Products Diodes Bridge Rectifiers Package: Box Product Status: Active Diode Type: Three Phase Technology: Standard Voltage - Peak Reverse (Max): 1.2 kV Current - Average Rectified (Io): 68 A Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 60 A
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: IXYS Category: Discrete Semiconductor Products Diodes Bridge Rectifiers Package: Box Product Status: Active Diode Type: Three Phase Technology: Standard Voltage - Peak Reverse (Max): 1.2 kV Current - Average Rectified (Io): 68 A Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 60 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products Diodes Bridge Rectifiers -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Diodes Bridge Rectifiers
Discrete Semiconductor Products Diodes Bridge Rectifiers
Alternative Parts (Cross-Reference): Cross Manufacturer: IXYS Category: Discrete Semiconductor Products Diodes Bridge Rectifiers Package: Box Product Status: Active Diode Type: Three Phase Technology: Standard Voltage - Peak Reverse (Max): 1.2 kV Current - Average Rectified (Io): 68 A Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 60 A

Alternative Parts (Cross-Reference): Cross
Manufacturer: IXYS
Category: Discrete Semiconductor Products Diodes Bridge Rectifiers
Package: Box
Product Status: Active
Diode Type: Three Phase
Technology: Standard
Voltage - Peak Reverse (Max): 1.2 kV
Current - Average Rectified (Io): 68 A
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 60 A

Buy Now Datasheet
Bridge Rectifiers - VUO68-12NO7-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
VUO68-12NO7-ND
Bridge Rectifiers VUO68-12NO7-ND
Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount ECO-PAC1

Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount ECO-PAC1

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - VUO68-12NO7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
VUO68-12NO7
Discrete Semiconductor Products - Diodes - Bridge Rectifiers VUO68-12NO7
BRIDGE RECT 3P 1.2KV 68A ECOPAC1

BRIDGE RECT 3P 1.2KV 68A ECOPAC1

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
VUO68-12NO7
Bridge Rectifiers VUO68-12NO7
Bridge Rectifiers 68 Amps 1200V

Bridge Rectifiers 68 Amps 1200V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number VUO68-12NO7-ND VUO68-12NO7 VUO68-12NO7
Product Name Discrete Semiconductor Products Diodes Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Diode Type Three Phase
VF 1.5 volts
Rectifier Configuration / Technology Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR2PFF6 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 45 amps
IF 2000 mA
trr 60 ns
View Details
Rectifier Assembly - SPJ200F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Schottky Diodes & Rectifiers - 1219461 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; Sod-323
RoHS Compliant RoHS
View Details