TVS DIODE 63VWM 108VC DO219AB
TVS DIODE 63VWM 108VC DO219AB
108V Clamp 3.54A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
TVS DIODE 63VWM 108VC DO219AB
TVS DIODE, AEC-Q101, 400W, 63V, DO-219AB; Product Range:TRANSZORB VTVS Series; TVS Polarity:Unidirectio
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-VTVS63ASMF-HM3-08CT-ND | VTVS63ASMF-HM3-08 | 13AC4350 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Aec-Q101, 400W, 63V, Do-219Ab; Product Range Vishay |
| Configuration | Single | ||
| Package | DO-219AB | DO-219AB (SMF) | DO-219AB |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 108 volts | 108 volts | |
| VBR | 70.8 volts | 70.8 volts |