13.5V Clamp 28.24A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
13.5V Clamp 28.24A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
13.5V Clamp 28.24A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
TVS DIODE, AEC-Q101, 400W, DO-219AB; Product Range:TRANSZORB VTVS Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors 400W -/+30kV -/+5% AEC-Q101 Qualified
TVS DIODE 8.5VWM 13.5VC DO219AB
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | VTVS8V5ASMF-HM3-08GITR-ND | 13AC4352 | VTVS8V5ASMF-HM3-08 | VTVS8V5ASMF-HM3-08 |
| Product Name | TVS Diodes | Tvs Diode, Aec-Q101, 400W, Do-219Ab; Product Range Vishay | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | DO-219AB | DO-219AB | DO-219AB-2 | DO-219AB (SMF) |
| Peak Pulse Power | 400 watts | 400 watts | ||
| VC | 13.5 volts | 13.5 volts | ||
| VBR | 9.5 volts | 9.5 volts |