55V Clamp 6.91A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
55V Clamp 6.91A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
55V Clamp 6.91A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
TVS DIODE 33.3VWM 55VC DO219AB
TVS DIODE, 400W, 33.3V, UNIDIR, DO-219AB; Product Range:TRANSZORB VTVS Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors 400W -/+30kV -/+5% Vf1.8V Uni-dir N-Ch1
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-VTVS33ASMF-M3-08TR-ND | VTVS33ASMF-M3-08 | 13AC4335 | VTVS33ASMF-M3-08 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 400W, 33.3V, Unidir, Do-219Ab; Product Range Vishay | TVS Diodes / ESD Suppressors |
| Configuration | Single | |||
| Package | DO-219AB | DO-219AB (SMF) | DO-219AB | DO-219AB-2 |
| Peak Pulse Power | 400 watts | 400 watts | ||
| VC | 55 volts | 55 volts | ||
| VBR | 37.1 volts | 37.1 volts |